Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SUL963460
SUL963460
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 30A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SUL963460 Datasheet
History Price: $73.75
In Stock: 21385
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SUL963460 vs SUL965840-HE
Part No
SUL963460
SUL965840-HE
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
celpac 2G?
Celpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
80 ~ 140VAC/DC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
30 A
30 A
Termination Style
-
Screw Terminal
Package / Case
Module
SSR with Integrated Heat Sink
Supplier Device Package
-
-