SGT767470E
SGT767470E
Obsolete
Description:  SSR RELAY 3PST-NO 75A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SGT767470E Datasheet
History Price: Obsolete
In Stock: 26300
SGT767470E vs SGT968360E
Manufacturer
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
10 ~ 30VDC
Voltage - Load
24 V ~ 520 V
24 V ~ 600 V
Load Current
75 A
95 A
Termination Style
Screw Terminal
4.8 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module