Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT767470E
SGT767470E
Obsolete
Solid State Relays
Description:
SSR RELAY 3PST-NO 75A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SGT767470E Datasheet
History Price: Obsolete
In Stock: 9595
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SGT767470E vs SGT8638500
Part No
SGT767470E
SGT8638500
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
24 ~ 255VAC/DC
Voltage - Load
24 V ~ 520 V
24 V ~ 520 V
Load Current
75 A
35 A
Termination Style
Screw Terminal
-
Package / Case
Module
Module
Supplier Device Package
-
-