Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SC844110
SC844110
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 12-280V
Manufacturer:
Celduc Inc
Datasheet:
SC844110 Datasheet
History Price: $88.96842
In Stock: 11500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC844110 vs SC867110
Part No
SC844110
SC867110
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
5 ~ 30VDC
Voltage - Load
12 V ~ 280 V
24 V ~ 520 V
Load Current
40 A
75 A
Termination Style
-
-
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-