Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Carlo Gavazzi RGC1A23D42KGU
RGC1A23D42KGU
Obsolete
Contactors (Solid State)
Description:
SSR ZC 230V 43A 800VP
Manufacturer:
Carlo Gavazzi
Datasheet:
RGC1A23D42KGU Datasheet
History Price: Obsolete
In Stock: 32715
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RGC1A23D42KGU vs RGC1A60D40KGE
Part No
RGC1A23D42KGU
RGC1A60D40KGE
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
RGC
RGC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
43 A
40 A
Voltage - Input
3 ~ 32VDC
4 ~ 32VDC
Voltage - Load
24 ~ 240V
42 ~ 600V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink