PT22B012B
PT22B012B
Obsolete
Description:  RELAY GEN PURPOSE DPDT 12A 12V
Manufacturer:  TE Connectivity
Datasheet:   PT22B012B Datasheet
History Price: Obsolete
In Stock: 8500
PT22B012B vs PT271730
Series
PTH, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
PC Pin
PC Pin
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
12VDC
230VAC
Features
440VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
-
Mechanical Indicator, Test Button
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
9 VDC
184 VAC
Operating Temperature
1.2 VDC
69 VAC
Contact Material
20 ms
-
Relay Type
20 ms
-
Operate Time
-45℃ ~ 70℃
-40℃ ~ 70℃