Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCBC1225EF
MCBC1225EF
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 48-140V
Manufacturer:
Sensata Crydom
Datasheet:
MCBC1225EF Datasheet
History Price: $132.05
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCBC1225EF vs MCBC2425EL
Part No
MCBC1225EF
MCBC2425EL
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
MCBC
MCBC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
8 ~ 32VDC
8 ~ 32VDC
Voltage - Load
48 V ~ 140 V
180 V ~ 280 V
Load Current
25 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-