IM06JR
IM06JR
Active
Description:  RELAY TELECOM DPDT 2A 12V
Manufacturer:  TE Connectivity
Datasheet:   IM06JR Datasheet
History Price: $5.02
In Stock: 21100
IM06JR vs IM02TS
Part No
Series
IM, AXICOM
IM, AXICOM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Coil Voltage
12VDC
4.5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
J Lead
PC Pin
Coil Current
Sealed - Hermetically
Sealed - Hermetically
Coil Type
9 VDC
3.38 VDC
Features
1.2 VDC
0.45 VDC
Termination Style
3 ms
3 ms
Seal Rating
3 ms
3 ms
Coil Insulation
-40℃ ~ 85℃
-40℃ ~ 85℃
Must Operate Voltage
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Must Release Voltage
Telecom
Telecom
Operate Time
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Release Time
11.6 mA
31.1 mA
Operating Temperature
Non Latching
Non Latching
Contact Material
-
-