G6D-1A-ASI-NPDC21
G6D-1A-ASI-NPDC21
Active
Description:  RELAY GEN PURPOSE SPST 5A 21V
Manufacturer:  Omron Electronics
History Price: $8.63
In Stock: 43165
G6D-1A-ASI-NPDC21 vs G6DN-1A DC5
Series
G6D
G6DN
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
21VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 30VDC - Max
277VAC, 125VDC - Max
Coil Current
1250VA, 150W
1385VA, 625W
Coil Type
9.5 mA
22 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Fully
Must Operate Voltage
-
Class B
Must Release Voltage
14.7 VDC
3.5 VDC
Operating Temperature
2.1 VDC
0.25 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-25℃ ~ 70℃
-40℃ ~ 90℃