Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM101DRTR
G3VM101DRTR
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 1A 0-100V
Manufacturer:
Omron Electronics
Datasheet:
G3VM101DRTR Datasheet
History Price: $7.62577
In Stock: 32900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G3VM101DRTR vs G3VM-V
Part No
G3VM101DRTR
G3VM-V
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Electronics
Omron Electronics
Series
G3VM
G3VM
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.33VDC
1.15VDC
Voltage - Load
0 V ~ 100 V
0 V ~ 60 V
Load Current
1:00:00
300 mA
Termination Style
700 mOhms
2 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
4-SMD (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)