Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM-41GR5
G3VM-41GR5
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 300MA 0-40V
Manufacturer:
Omron Electronics
Datasheet:
G3VM-41GR5 Datasheet
History Price: $3.43
In Stock: 40200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G3VM-41GR5 vs G3VM-V
Part No
G3VM-41GR5
G3VM-V
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Electronics
Omron Electronics
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 40 V
0 V ~ 60 V
Load Current
300 mA
300 mA
Termination Style
1.5 Ohms
2 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
4-SOP (0.173", 4.40mm)
6-DIP (0.300", 7.62mm)