G3VM-351G
G3VM-351G
Obsolete
Description:  SSR RELAY SPST-NO 110MA 0-350V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-351G Datasheet
History Price: Obsolete
In Stock: 5800
G3VM-351G vs G3VM-V
Part No
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 60 V
Load Current
110 mA
300 mA
Termination Style
50 Ohms
2 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
4-SOP (0.173", 4.40mm)
6-DIP (0.300", 7.62mm)