Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation CPC1908J
CPC1908J
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3.5A 0-60V
Manufacturer:
IXYS Corporation
Datasheet:
CPC1908J Datasheet
History Price: $11.26
In Stock: 29535
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CPC1908J vs CPC1966BX8
Part No
CPC1908J
CPC1966BX8
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
CPC, OptoMOS?
CPC
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 60 V
20 V ~ 240 V
Load Current
3.5 A
3:00:00
Termination Style
300 mOhms
-
Package / Case
PC Pin
Gull Wing
Supplier Device Package
i4-Pac?-4, Isolated
8-SOP (0.400", 10.16mm Width)