AC38F-R1
AC38F-R1
Active
Description:  SMD-8, 600V / 80MA, SSR RELAY SP
Manufacturer:  Bright Toward
Datasheet:   AC38F-R1 Datasheet
History Price: $3.81
In Stock: 2400
AC38F-R1 vs AC38
Part No
Series
38
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
-
Voltage - Load
0 V ~ 600 V
0 V ~ 600 V
Load Current
70 mA
70 mA
Termination Style
60 Ohms
-
Package / Case
Gull Wing
PC Pin
Supplier Device Package
8-SMD (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)