2967879
2967879
Active
Description:  SSR RELAY SPST-NO 750MA 24-253V
Manufacturer:  Phoenix Contact
Datasheet:   2967879 Datasheet
History Price: $61.64
In Stock: 44300
2967879 vs 2964623
Part No
Series
PLC-OSC
DEK-OV
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
120VAC/DC
5VDC
Voltage - Load
24 V ~ 253 V
10 V ~ 253 V
Load Current
750 mA
800 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-