Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ Phoenix Contact 2967374
2967374
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY GEN PURPOSE SPST 50MA 24V
Manufacturer:
Phoenix Contact
Datasheet:
2967374 Datasheet
History Price: Obsolete
In Stock: 47500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2967374 vs 2964762
Part No
2967374
2964762
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-RSP
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
48VAC/DC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
200 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
9 mA
8 mA
Coil Type
Non Latching
-
Features
Lighted Indicator, Socket Included
-
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
5 ms
7 ms
Release Time
8 ms
11 ms
Operating Temperature
-40℃ ~ 60℃
-20℃ ~ 40℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Palladium (AgPd), Gold (Au)