2964322
2964322
Active
Description:  SSR RELAY SPST-NO 10A 5-30V
Manufacturer:  Phoenix Contact
Datasheet:   2964322 Datasheet
History Price: $175.24
In Stock: 32600
2964322 vs 2964623
Part No
Series
DEK-OV
DEK-OV
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
24VDC
5VDC
Voltage - Load
5 V ~ 30 V
10 V ~ 253 V
Load Current
10:00:00
800 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-