2961752
2961752
Active
Description:  SSR RELAY SPST-NO 10A 5-30V
Manufacturer:  Phoenix Contact
Datasheet:   2961752 Datasheet
History Price: $171.1
In Stock: 46000
2961752 vs 2964623
Part No
Series
DEK
DEK-OV
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
5VDC
5VDC
Voltage - Load
5 V ~ 30 V
10 V ~ 253 V
Load Current
10:00:00
800 mA
Termination Style
Spring Terminal
Screw Terminal
Package / Case
-
Module
Supplier Device Package
-
-