Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2961749
2961749
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 5-30V
Manufacturer:
Phoenix Contact
Datasheet:
2961749 Datasheet
History Price: $97.69
In Stock: 14900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2961749 vs 2967989
Part No
2961749
2967989
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
DEK-OV
OPT
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
DIN Rail
Socketable
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
12VDC
5VDC
Voltage - Load
5 V ~ 30 V
3 V ~ 33 V
Load Current
10:00:00
3:00:00
Termination Style
Screw Terminal
Plug In
Package / Case
Module
4-SIP
Supplier Device Package
-
-