2951911
2951911
Obsolete
Description:  RELAY GEN PURPOSE SPDT 6A 60V
Manufacturer:  Phoenix Contact
Datasheet:   2951911 Datasheet
History Price: Obsolete
In Stock: 37100
2951911 vs 2952855
Part No
Series
EMG 22-REL
EMG 22-REL
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
60VAC/DC
230VAC/DC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
1500VA, 144W
1500VA, 144W
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Socket Included, Varistor
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-20℃ ~ 50℃
-20℃ ~ 50℃
Contact Material
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Relay Type
EAC
EAC
Operate Time
General Purpose
General Purpose