2946803
2946803
Active
Description:  SSR RELAY SPST-NO 2A 10-30V
Manufacturer:  Phoenix Contact
Datasheet:   2946803 Datasheet
History Price: $224.64
In Stock: 11800
2946803 vs 2941620
Part No
Series
EMG
EMG
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
-
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, DC
Voltage - Input
24VDC
24VAC/DC
Voltage - Load
10 V ~ 30 V
0 V ~ 250 V
Load Current
2:00:00
6:00:00
Termination Style
Screw Terminal
-
Package / Case
Module
-
Supplier Device Package
-
-