Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2941714
2941714
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 9A 110-550V
Manufacturer:
Phoenix Contact
Datasheet:
2941714 Datasheet
History Price: Obsolete
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2941714 vs 2948908
Part No
2941714
2948908
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
EMG
EMG10-OE
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
24VDC
24VDC
Voltage - Load
110 V ~ 550 V
4 V ~ 48 V
Load Current
9:00:00
100 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-