1015533
1015533
Active
Description:  PSR-MC73-5NO-1DO-24DC-SC
Manufacturer:  Phoenix Contact
Datasheet:   1015533 Datasheet
History Price: $495.01
In Stock: 24500
1015533 vs 1015526
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
5PST-NO (5 Form A)
5PST-NO (5 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator, Varistor
Diode, Lighted Indicator, Varistor
Termination Style
Screw Terminal
Spring Terminal
Must Operate Voltage
19.2 VDC
19.2 VDC
Must Release Voltage
-
-
Operate Time
40 ms
50 ms
Release Time
25 ms
25 ms
Operating Temperature
-35℃ ~ 60℃
-35℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)