ECL15US05-E
ECL15US05-E
Active
Description:  AC/DC CONVERTER 5V 15W
Manufacturer:  XP Power
Datasheet:   ECL15US05-E Datasheet
History Price: $42.06
In Stock: 14300
ECL15US05-E vs ECL30UD02-P
Manufacturer
Series
ECL (15W)
ECL (30W)
Packaging
Box
Box
Status
Active
Active
Accessory Type
Enclosed
Open Frame
Type
1
2
Number of Outputs
85 ~ 264 VAC
85 ~ 264 VAC
Voltage - Input
5V
15V
Voltage - Output 1
-
-
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
3A
1A, 1A
Current - Output (Max)
15 W
30 W
Applications
ITE (Commercial)
ITE (Commercial)
Features
Universal Input
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
-20℃ ~ 70℃ (With Derating)
Efficiency
0.78
0.83
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP Module
5-DIP Module
Size / Dimension
2.56" L x 1.31" W x 0.96" H (65.0mm x 33.3mm x 24.4mm)
2.96" L x 1.36" W x 1.05" H (75.2mm x 34.6mm x 26.7mm)
Approval Agency
CSA, cUL, EN, IEC, UL
CSA, cUL, EN, IEC, UL