CPT8A36NB
CPT8A36NB
Active
Description:  DC DC CONVERTER 5V 40W
Manufacturer:  Semiconductor Circuits
Datasheet:   CPT8A36NB Datasheet
History Price: $43.99
In Stock: 25700
CPT8A36NB vs CPT8B48NB
Series
CPT
CPT
Packaging
Tray
Tray
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
18V
36V
Voltage - Input (Max)
75V
75V
Voltage - Output 1
5V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
8A
8.3A
Power (Watts)
40 W
100 W
Voltage - Isolation
2.25 kV
2.25 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Adjustable Output, Baseplate, Remote On/Off, Remote Sense
Adjustable Output, Baseplate, Remote On/Off, Remote Sense
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-40℃ ~ 85℃ (With Derating)
Efficiency
0.91
0.93
Mounting Type
Through Hole
Through Hole
Package / Case
Sixteenth Brick
Sixteenth Brick