Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF8GSSHI-VACXP
AF8GSSHI-VACXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 8GB MSATA SLC SATA III 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF8GSSHI-VACXP Datasheet
History Price: $147.56
In Stock: 3000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF8GSSHI-VACXP vs AF80GSACJ-7BCIP
Part No
AF8GSSHI-VACXP
AF80GSACJ-7BCIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
A600S
Packaging
Bulk
Tray
Status
Active
Active
Memory Size
8GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
mSATA
2.5"
Speed - Read
530MB/s
560MB/s
Speed - Write
430MB/s
500MB/s
Voltage - Supply
3.3V
5V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
50.80mm x 29.80mm x 3.70mm
100.00mm x 69.90mm x 9.20mm