Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTJA-HBAXX
AF480GSTJA-HBAXX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
NVME GEN4X4 M.2 2280 480GB C-TEM
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTJA-HBAXX Datasheet
History Price: $129.72
In Stock: 15700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTJA-HBAXX vs AF480GSTCJ-7BCIP
Part No
AF480GSTJA-HBAXX
AF480GSTCJ-7BCIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
PCIe? Gen4 NVMe U.2
A650Si/A650Sc
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 NVMe 2280
2.5"
Speed - Read
6.45GB/s
560MB/s
Speed - Write
6.05GB/s
500MB/s
Voltage - Supply
NVMe
SATA III
Type
0癈 ~ 70癈
-40癈 ~ 85癈
Current - Max
80.00mm x 22.00mm x 3.60mm
100.00mm x 69.90mm x 9.20mm
Operating Temperature
-
5V
Weight
-
-
Size / Dimension
-
-