Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTJA-DBCXX
AF480GSTJA-DBCXX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB M.2 MODULE TLC NVME
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTJA-DBCXX Datasheet
History Price: $102.75
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTJA-DBCXX vs AF480GSTJA-8BFXP
Part No
AF480GSTJA-DBCXX
AF480GSTJA-8BFXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
N600Vc
N600S
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
2.6GB/s
3.42GB/s
Speed - Write
1.87GB/s
3.05GB/s
Voltage - Supply
NVMe
NVMe
Type
0癈 ~ 70癈
0癈 ~ 70癈
Current - Max
80.00mm x 22.00mm x 2.20mm
80.00mm x 22.00mm x 3.50mm
Operating Temperature
-
3.3V
Weight
-
-
Size / Dimension
-
-