Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTJA-8BEIX
AF480GSTJA-8BEIX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB M.2 TLC NVME 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTJA-8BEIX Datasheet
History Price: $219.368
In Stock: 12600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTJA-8BEIX vs AF40GSAJB-DBAIX
Part No
AF480GSTJA-8BEIX
AF40GSAJB-DBAIX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
N600S
M.2 NVMe
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
40GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
3.42GB/s
1.8GB/s
Speed - Write
3.05GB/s
570MB/s
Voltage - Supply
NVMe
3.3V
Type
-40癈 ~ 85癈
NVMe
Current - Max
80.00mm x 22.00mm x 3.50mm
-
Operating Temperature
3.3V
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
-
30.00mm x 22.00mm x 2.50mm