AF480GSTCJ-7BCXP
AF480GSTCJ-7BCXP
Active
Description:  SSD 480GB 2.5" TLC SATA III 5V
Manufacturer:  ATP Electronics
History Price: $243.55125
In Stock: 1600
AF480GSTCJ-7BCXP vs AF4GSSGI-OEM
Series
A650Si/A650S
-
Packaging
Tray
Box
Status
Active
Obsolete
Memory Size
480GB
4GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
Disk-On-Module, eUSB
Speed - Read
560MB/s
30MB/s
Speed - Write
500MB/s
27MB/s
Voltage - Supply
SATA III
-
Type
0癈 ~ 70癈
-40癈 ~ 85癈
Current - Max
100.00mm x 69.90mm x 9.20mm
36.90mm x 26.60mm x 11.50mm
Operating Temperature
5V
-
Weight
-
-
Size / Dimension
-
-