UCC5350MCDR
UCC5350MCDR
Active
Description:  DGTL ISO 3KV 1CH GATE DRVR 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC5350MCDR Datasheet
History Price: $2.15
In Stock: 11800
UCC5350MCDR vs UCC5350MCQDWVRQ1
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
1
Voltage - Isolation
3000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
100kV/µs
Propagation Delay tpLH / tpHL (Max)
65ns, 65ns
100ns, 100ns
Pulse Width Distortion (Max)
20ns
20ns
Rise / Fall Time (Typ)
10ns, 10ns
10ns, 10ns
Current - Output High, Low
5A, 5A
5A, 5A
Current - Peak Output
-
5A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
13.2V ~ 33V
13.2V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
8-SOIC
Approval Agency
CQC, CSA, UR, VDE
CQC, UL, VDE