SL5511S
SL5511S
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   SL5511S Datasheet
History Price: Obsolete
In Stock: 20800
SL5511S vs SL5504
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
25% @ 2mA
25% @ 10mA
Current Transfer Ratio (Max)
-
400% @ 10mA
Turn On / Turn Off Time (Typ)
20µs, 50µs (Max)
50µs, 150µs (Max)
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
30V
80V
Current - Output / Channel
100mA
100mA
Voltage - Forward (Vf) (Typ)
1.23V
1.23V
Current - DC Forward (If) (Max)
100 mA
100 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-SMD
6-DIP