PS9324L2-V-AX
PS9324L2-V-AX
Active
Description:  SDIP
Manufacturer:  Renesas Electronics
History Price: $7.12
In Stock: 22500
PS9324L2-V-AX vs PS9122-AX
Series
-
-
Packaging
Strip
Bulk
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Open Collector
Open Collector
Current - Output / Channel
25 mA
20 mA
Data Rate
10Mbps
-
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
500ns
Rise / Fall Time (Typ)
20ns, 5ns
-
Voltage - Forward (Vf) (Typ)
1.55V
1.6V
Current - DC Forward (If) (Max)
25mA
25mA
Voltage - Supply
2.7V ~ 5.5V
7V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
6-SDIP
5-SO