Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
15% @ 16mA
15% @ 16mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
220ns, 350ns
220ns, 350ns
Rise / Fall Time (Typ)
-
-
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
35V
35V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.7V
1.7V
Current - DC Forward (If) (Max)
25 mA
25 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
-
8-SMD