PS8101-V-AX
PS8101-V-AX
Active
Description:  PS8101 - Photocoupler, 1Mbps, Hi
Manufacturer:  Renesas Electronics
Datasheet:   PS8101-V-AX Datasheet
History Price: Active
In Stock: 35000
PS8101-V-AX vs PS8501L2-AX
Series
-
NEPOC
Packaging
Bulk
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
15% @ 16mA
15% @ 16mA
Current Transfer Ratio (Max)
35% @ 16mA
-
Turn On / Turn Off Time (Typ)
-
220ns, 350ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
35V
35V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
-
1.7V
Current - DC Forward (If) (Max)
25 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
8-SMD, Gull Wing
Supplier Device Package
5-SO
8-SMD