Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
1.5kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
500ns, 500ns
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
200ns, 200ns
200ns, 200ns
Current - Output High, Low
-
-
Current - Peak Output
400mA
600mA
Voltage - Forward (Vf) (Typ)
1.6V
1.6V
Current - DC Forward (If) (Max)
20 mA
20 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-20 ℃ ~ 80 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP