☰
OPIA815DTUE
OPIA815DTUE
Obsolete
Description:  OPTOISOLTR 5KV DARLINGTON 4-DIP
Manufacturer:  Optek Technology
Datasheet:   OPIA815DTUE Datasheet
History Price: Obsolete
In Stock: 22030
OPIA815DTUE vs OPIA802DTU
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
70% @ 50礎
19% @ 16mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
300ns, 300ns
Rise / Fall Time (Typ)
80µs, 72µs
-
Input Type
DC
DC
Output Type
Darlington
Transistor with Base
Voltage - Output (Max)
35V
15V
Current - Output / Channel
80mA
8mA
Voltage - Forward (Vf) (Typ)
1.2V
1.7V
Current - DC Forward (If) (Max)
50 mA
25 mA
Vce Saturation (Max)
1V
-
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 115 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
8-DIP