Voltage - Isolation
-
2500Vrms
Current Transfer Ratio (Min)
-
19% @ 16mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
300ns, 300ns
Rise / Fall Time (Typ)
-
-
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
33V
15V
Current - Output / Channel
-
8mA
Voltage - Forward (Vf) (Typ)
2.3V (Max)
1.7V
Current - DC Forward (If) (Max)
-
25 mA
Operating Temperature
-20 ℃ ~ 75 ℃
-55 ℃ ~ 115 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
Nonstandard, 4 Lead
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-DIP