HCPL-3150-360E
HCPL-3150-360E
Active
Description:  OPTOISO 3.75KV GATE DRVR 8DIP GW
Manufacturer:  Broadcom
History Price: $1.32902
In Stock: 30800
HCPL-3150-360E vs HCPL-3020-560
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Discontinued
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
10kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
700ns, 700ns
Pulse Width Distortion (Max)
300ns
-
Rise / Fall Time (Typ)
100ns, 100ns
50ns, 50ns
Current - Output High, Low
500mA, 500mA
200mA, 200mA
Current - Peak Output
600mA
400mA
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
25 mA
20 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
8-DIP Gull Wing
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, IEC/EN/DIN, UR