Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
210ns, 210ns
Pulse Width Distortion (Max)
-
65ns
Rise / Fall Time (Typ)
75ns, 55ns
38ns, 24ns
Current - Output High, Low
500mA, 500mA
2.5A, 2.5A
Current - Peak Output
1.5A
3A
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 20V
10V ~ 30V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-SMD
6-SOP
Approval Agency
cUL, UL, VDE
UR