ACPL-K70A-560E
ACPL-K70A-560E
Active
Description:  OPTOCOUPLER(100KBD),T/R+IEC+LF
Manufacturer:  Broadcom
History Price: $3.76
In Stock: 10300
ACPL-K70A-560E vs ACPL-M49T-500E
Manufacturer
Series
-
R2Coupler
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
4000Vrms
Current Transfer Ratio (Min)
800% @ 40礎
32% @ 10mA
Current Transfer Ratio (Max)
25000% @ 40礎
80% @ 10mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington with Base
Transistor
Voltage - Output (Max)
18V
20V
Current - Output / Channel
60mA
8mA
Voltage - Forward (Vf) (Typ)
1.4V
1.5V
Current - DC Forward (If) (Max)
20 mA
20 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.268", 6.81mm Width)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-SO Stretched
5-SO