Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Xilinx XC3S700A-4FTG256C
XC3S700A-4FTG256C
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 161 I/O 256FTBGA
Manufacturer:
Xilinx
Datasheet:
XC3S700A-4FTG256C Datasheet
History Price: $87.71000
In Stock: 16900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XC3S700A-4FTG256C vs XC3SD3400A-4CS484LI
Part No
XC3S700A-4FTG256C
XC3SD3400A-4CS484LI
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Xilinx
Series
Spartan-3A
Spartan-3A DSP
Packaging
Tray
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
1472
5968
Number of Logic Elements/Cells
13248
53712
Total RAM Bits
368640
2322432
Number of I/O
161
309
Number of Gates
700000
3400000
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
256-LBGA
484-FBGA, CSPBGA
Supplier Device Package
256-FTBGA (17x17)
484-CSPBGA (19x19)