XC3S1400A-4FG676C
XC3S1400A-4FG676C
Active
Description:  IC FPGA 502 I/O 676FCBGA
Manufacturer:  Xilinx
History Price: $260.00000
In Stock: 13200
XC3S1400A-4FG676C vs XC3SD3400A-4CSG484C
Manufacturer
Series
Spartan-3A
Spartan-3A DSP
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
2816
5968
Number of Logic Elements/Cells
25344
53712
Total RAM Bits
589824
2322432
Number of I/O
502
309
Number of Gates
1400000
3400000
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
676-BGA
484-FBGA, CSPBGA
Supplier Device Package
676-FBGA (27x27)
484-CSPBGA (19x19)