☰
W78I052DPG
W78I052DPG
Active
Description:  IC MCU 8BIT 8KB FLASH 44PLCC
Manufacturer:  Nuvoton Technology
Datasheet:   W78I052DPG Datasheet
History Price: Active
In Stock: 1250
W78I052DPG vs W78C032C40PL
Series
W78
W78
Packaging
Tube
Tube
Status
Active
Not For New Designs
Core Processor
8052
8051
Core Size
8-Bit
8-Bit
Speed
40MHz
40MHz
Connectivity
EBI/EMI, UART/USART
EBI/EMI, Serial Port
Peripherals
POR, WDT
-
Number of I/O
36
32
Program Memory Size
8KB (8K x 8)
-
Program Memory Type
FLASH
ROMless
EEPROM Size
-
-
RAM Size
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-