☰
VN7050AS-E
VN7050AS-E
Discontinued
Description:  IC PWR DRIVER N-CHAN 1:1 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   VN7050AS-E Datasheet
History Price: Discontinued at Digi-Key
In Stock: 265
VN7050AS-E vs VN750PSTR-E
Series
VIPower
VIPower
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
4V ~ 28V
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
21A
6A
Rds On (Typ)
50mOhm
60mOhm (Max)
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart, Status Flag
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)