Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
620V
620V
Voltage - Start Up
11.5 V
11 V
Voltage - Supply (Vcc/Vdd)
8.4V ~ 19V
8V ~ 15V
Frequency - Switching
Up to 300kHz
Up to 200kHz
Fault Protection
Current Limiting, Over Load, Over Temperature, Short Circuit
Current Limiting, Over Temperature
Control Features
EN, Frequency Control, Soft Start
Frequency Control, Soft Start, Sync
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
-
Package / Case
PowerSO-10 Exposed Bottom Pad
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-PowerSO
5-PENTAWATT
Mounting Type
Surface Mount
Surface Mount