☰
VIPER53ESP-E
VIPER53ESP-E
Active
Description:  IC OFFLINE SW FLBACK 10POWERSO
Manufacturer:  STMicroelectronics
History Price: $3.67255
In Stock: 12155
VIPER53ESP-E vs VIPER28LN
Series
VIPER
VIPer plus
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
620V
800V
Topology
Flyback
Flyback
Voltage - Start Up
11.5 V
14 V
Voltage - Supply (Vcc/Vdd)
8.4V ~ 19V
8.5V ~ 23.5V
Duty Cycle
-
80%
Frequency - Switching
Up to 300kHz
60kHz
Power (Watts)
65 W
16 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Short Circuit
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
EN, Frequency Control, Soft Start
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TC)
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
PowerSO-10 Exposed Bottom Pad
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
10-PowerSO
7-DIP
Mounting Type
Surface Mount
Through Hole