☰
VIPER20ADIP-E
VIPER20ADIP-E
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 43520
VIPER20ADIP-E vs VIPER53DIP-E
Series
VIPER
VIPER
Packaging
Tube
Tube
Status
Obsolete
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
700V
620V
Topology
Flyback
Flyback
Voltage - Start Up
11 V
11.5 V
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
8.4V ~ 19V
Duty Cycle
-
-
Frequency - Switching
Up to 200kHz
Up to 300kHz
Power (Watts)
20 W
50 W
Fault Protection
Current Limiting, Over Temperature
Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features
-
EN, Frequency Control, Soft Start
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TC)
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP
Mounting Type
Through Hole
Through Hole