UCC3819ANG4
UCC3819ANG4
Obsolete
Description:  IC PFC CTR AV CURR 250KHZ 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC3819ANG4 Datasheet
History Price: Obsolete
In Stock: 49100
UCC3819ANG4 vs UCC3818DW
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Mode
Average Current
Average Current
Frequency - Switching
250kHz
6kHz ~ 220kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
10.8V ~ 17V
12V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
16-SOIC