Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Texas Instruments UCC3818NG4
UCC3818NG4
Discontinued
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR AV CURR 220KHZ 16DIP
Manufacturer:
Texas Instruments
Datasheet:
UCC3818NG4 Datasheet
History Price: $2.62000
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC3818NG4 vs UCC3818DW
Part No
UCC3818NG4
UCC3818DW
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Discontinued
Active
Mode
Average Current
Average Current
Frequency - Switching
6kHz ~ 220kHz
6kHz ~ 220kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
12V ~ 17V
12V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
16-SOIC